TE Connectivity
Automotive Terminals
2330899-7
Description
Contact Features Contact Fabrication : Solid Contact Size : 1.5mm Interface Plating : Silver (Ag) Mating Pin Diameter : 1.5 MM [.059 INCH ] Terminal Type : Socket
Dimensions Tab Length : 46.1 MM [1.814 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Solid Contact Size : 1.5mm Interface Plating : Silver (Ag) Mating Pin Diameter : 1.5 MM [.059 INCH ] Terminal Type : Socket
Dimensions Tab Length : 46.1 MM [1.814 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Solid Contact Size : 1.5mm Interface Plating : Silver (Ag) Mating Pin Diameter : 1.5 MM [.059 INCH ] Terminal Type : Socket
Dimensions Tab Length : 46.1 MM [1.814 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Solid
- Contact Size : 1.5mm
- Interface Plating : Silver (Ag)
- Mating Pin Diameter : 1.5 MM [.059 INCH ]
- Terminal Type : Socket
Dimensions
- Tab Length : 46.1 MM [1.814 INCH ]
- Wire Size (MMSQ) : .5
- Wire Size (AWG) : 20
Product Type Features
- Primary Locking Feature : Integrated in Housing
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2330899-7 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data