TE Connectivity Sensor Contact, Pin, 20-18Awg, Crimp; Product Range Te Connectivity 2351768-2

Description
SENSOR CONTACT, PIN, 20-18AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AMP 2351378, 2351414 M12 Male Sensor Connectors RoHS Compliant: Yes
Datasheet
Description
SENSOR CONTACT, PIN, 20-18AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AMP 2351378, 2351414 M12 Male Sensor Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Contact, Pin, 20-18Awg, Crimp; Product Range Te Connectivity - 47AK7627 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Contact, Pin, 20-18Awg, Crimp; Product Range Te Connectivity
47AK7627
Sensor Contact, Pin, 20-18Awg, Crimp; Product Range Te Connectivity 47AK7627
SENSOR CONTACT, PIN, 20-18AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AMP 2351378, 2351414 M12 Male Sensor Connectors RoHS Compliant: Yes

SENSOR CONTACT, PIN, 20-18AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AMP 2351378, 2351414 M12 Male Sensor Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 47AK7627
Product Name Sensor Contact, Pin, 20-18Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1437709-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Coated Lithium Iron Phosphate Cathode Material Battery Powder - BMLC-KJ005 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Powder
Applications Battery or Fuel Cell
View Details