TE Connectivity RF Contacts 2272590-1

Description
Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Retention : Without Contact Orientation : Horizontal Contact Type : Socket Product Type Features Connector & Contact Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Retention : Without Contact Orientation : Horizontal Contact Type : Socket Product Type Features Connector & Contact Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 2272590-1 - TE Connectivity
Berwyn, PA, United States
RF Contacts
2272590-1
RF Contacts 2272590-1
Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Retention : Without Contact Orientation : Horizontal Contact Type : Socket Product Type Features Connector & Contact Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Retention : Without
  • Contact Orientation : Horizontal
  • Contact Type : Socket

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2272590-1
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2141874-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1-1452691-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details