TE Connectivity
Automotive Terminals
2383445-4
Description
Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 10 MM [.393 INCH ] Terminal Type : Socket
Dimensions Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Wire Size Search (AWG) : 2 Wire Size Search (MMSQ) : 35
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 100+ A (Very High Power)
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180°
Termination Features Product Terminates To : Wire
Usage Conditions Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 10 MM [.393 INCH ] Terminal Type : Socket
Dimensions Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Wire Size Search (AWG) : 2 Wire Size Search (MMSQ) : 35
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 100+ A (Very High Power)
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180°
Termination Features Product Terminates To : Wire
Usage Conditions Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 10 MM [.393 INCH ] Terminal Type : Socket
Dimensions Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Wire Size Search (AWG) : 2 Wire Size Search (MMSQ) : 35
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 100+ A (Very High Power)
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180°
Termination Features Product Terminates To : Wire
Usage Conditions Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Contact Features
- Crimp Type : W-Crimp
- Interface Plating : Silver (Ag)
- Mating Pin Diameter : 10 MM [.393 INCH ]
- Terminal Type : Socket
Dimensions
- Wire Size (MMSQ) : 35
- Wire Size (AWG) : 2
- Wire Size Search (AWG) : 2
- Wire Size Search (MMSQ) : 35
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 100+ A (Very High Power)
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
Termination Features
- Product Terminates To : Wire
Usage Conditions
- Operating Temperature (Max) : 140 DEGC [284 DEGF ]
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2383445-4 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Form
Pin
Contact Material
Phosphor Bronze
Plating / Coating
Tin; Tin
View Details
2 suppliers
Type
Contact; Gasket
Length
394 inch (10000 mm)
OD / Width
0.1020 inch (2.59 mm)
View Details
Type
Contact
Material
Brass
Shape / Form
Socket or Receptacle; Socket
View Details