TE Connectivity RF Contacts 2554544-1

Description
Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Pin Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Thermoplastic Polymer Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible With RF Cable Type : RG 174 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote
Description
Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Pin Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Thermoplastic Polymer Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible With RF Cable Type : RG 174 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 2554544-1 - TE Connectivity
Berwyn, PA, United States
RF Contacts
2554544-1
RF Contacts 2554544-1
Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Pin Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Thermoplastic Polymer Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible With RF Cable Type : RG 174 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Retention : Without
  • Contact Orientation : Straight
  • Contact Type : Pin

Operation/Application


  • Circuit Application : Signal

Other


  • Dielectric Material : Thermoplastic Polymer

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Compatible With RF Cable Type : RG 174
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2554544-1
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Automotive Terminals - 1062-12-0166 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
3 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details