TE Connectivity
Automotive Terminals
2342944-7
Description
Contact Features Contact Fabrication : Solid Contact Size : 9mm Interface Plating : Silver (Ag) Mating Pin Diameter : 9 MM [.354 INCH ] Terminal Type : Socket
Dimensions Tab Length : 76.75 MM [3.02 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 120
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Weld
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Solid Contact Size : 9mm Interface Plating : Silver (Ag) Mating Pin Diameter : 9 MM [.354 INCH ] Terminal Type : Socket
Dimensions Tab Length : 76.75 MM [3.02 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 120
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Weld
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Solid Contact Size : 9mm Interface Plating : Silver (Ag) Mating Pin Diameter : 9 MM [.354 INCH ] Terminal Type : Socket
Dimensions Tab Length : 76.75 MM [3.02 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 120
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Weld
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Fabrication : Solid
- Contact Size : 9mm
- Interface Plating : Silver (Ag)
- Mating Pin Diameter : 9 MM [.354 INCH ]
- Terminal Type : Socket
Dimensions
- Tab Length : 76.75 MM [3.02 INCH ]
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 120
Product Type Features
- Primary Locking Feature : Integrated in Housing
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Weld
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2342944-7 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Shape / Form
Pin
Contact Material
Phosphor bronze
Plating / Coating
Tin; Tin
View Details
3 suppliers
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details