TE Connectivity
Automotive Terminals
2819150-3
Description
Contact Features Interface Plating : Tin (Sn)
Dimensions Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 7 - 5 Wire Size Search (AWG) : 5, 6, 7 Wire Size Search (MMSQ) : 10, 16, 12
Other Terminal Transmits : 100+ A (Very High Power)
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Interface Plating : Tin (Sn)
Dimensions Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 7 - 5 Wire Size Search (AWG) : 5, 6, 7 Wire Size Search (MMSQ) : 10, 16, 12
Other Terminal Transmits : 100+ A (Very High Power)
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Interface Plating : Tin (Sn)
Dimensions Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 7 - 5 Wire Size Search (AWG) : 5, 6, 7 Wire Size Search (MMSQ) : 10, 16, 12
Other Terminal Transmits : 100+ A (Very High Power)
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Contact Features
- Interface Plating : Tin (Sn)
Dimensions
- Wire Size (MMSQ) : 10 - 16
- Wire Size (AWG) : 7 - 5
- Wire Size Search (AWG) : 5, 6, 7
- Wire Size Search (MMSQ) : 10, 16, 12
Other
- Terminal Transmits : 100+ A (Very High Power)
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 500
Product Type Features
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2819150-3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact; Shield Finger, Pre-Loaded
Material
Cu
Length
0.1380 inch (3.51 mm)
View Details
2 suppliers