TE Connectivity RF Contacts 226023-1

Description
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Mating Retention : With Contact Orientation : Right Angle Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Contact Mating Retention Type : Spring Latch Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TPX Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58C, RG 195A, RG 180B, RG 188A Connector & Contact Terminates To : Printed Circuit Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Mating Retention : With Contact Orientation : Right Angle Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Contact Mating Retention Type : Spring Latch Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TPX Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58C, RG 195A, RG 180B, RG 188A Connector & Contact Terminates To : Printed Circuit Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 226023-1 - TE Connectivity
Berwyn, PA, United States
RF Contacts
226023-1
RF Contacts 226023-1
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Mating Retention : With Contact Orientation : Right Angle Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Contact Mating Retention Type : Spring Latch Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TPX Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58C, RG 195A, RG 180B, RG 188A Connector & Contact Terminates To : Printed Circuit Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Mating Retention : With
  • Contact Orientation : Right Angle
  • Contact Type : Socket

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Impedance Options : Non-Matched

Mechanical Attachment


  • Contact Mating Retention Type : Spring Latch

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : TPX

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 58C, RG 195A, RG 180B, RG 188A
  • Connector & Contact Terminates To : Printed Circuit Board

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 226023-1
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1419158-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 0460-244-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2349180-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2389404-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details