TE Connectivity
Automotive Terminals
2-2400817-1
Description
Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 3 Terminal Type : Receptacle
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Primary Locking Feature : On the Terminal Sealable : Yes
Usage Conditions Operating Temperature (Max) (DEGC) : 120 Operating Temperature Range : -25 - 40 DEGC [-13 - 104 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 3 Terminal Type : Receptacle
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Primary Locking Feature : On the Terminal Sealable : Yes
Usage Conditions Operating Temperature (Max) (DEGC) : 120 Operating Temperature Range : -25 - 40 DEGC [-13 - 104 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 3 Terminal Type : Receptacle
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Primary Locking Feature : On the Terminal Sealable : Yes
Usage Conditions Operating Temperature (Max) (DEGC) : 120 Operating Temperature Range : -25 - 40 DEGC [-13 - 104 DEGF ]
Contact Features
- Crimp Type : W-Crimp
- Interface Plating : Silver (Ag)
- Mating Pin Diameter (MM) : 3
- Terminal Type : Receptacle
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features
- Primary Locking Feature : On the Terminal
- Sealable : Yes
Usage Conditions
- Operating Temperature (Max) (DEGC) : 120
- Operating Temperature Range : -25 - 40 DEGC [-13 - 104 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2-2400817-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
3 suppliers