TE Connectivity
Automotive Terminals
2-929958-2
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Tab
Dimensions PCB Hole Diameter : .9 MM [.035 INCH ] Tab Length : 13.2 MM [.517 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 50000
Product Type Features Receptacle Style : 180°
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Tab
Dimensions PCB Hole Diameter : .9 MM [.035 INCH ] Tab Length : 13.2 MM [.517 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 50000
Product Type Features Receptacle Style : 180°
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Tab
Dimensions PCB Hole Diameter : .9 MM [.035 INCH ] Tab Length : 13.2 MM [.517 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 50000
Product Type Features Receptacle Style : 180°
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .63mm
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .6 MM [.024 INCH ]
- Mating Tab Width : .64 MM [.025 INCH ]
- Terminal Type : Tab
Dimensions
- PCB Hole Diameter : .9 MM [.035 INCH ]
- Tab Length : 13.2 MM [.517 INCH ]
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 50000
Product Type Features
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2-929958-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
4 suppliers
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Type
Contact
Material
Cu
Shape / Form
Socket or Receptacle; Socket
View Details