TE Connectivity
Automotive Terminals
2314660-3
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 12mm Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 12 MM [.472 INCH ] Terminal Type : Tab
Dimensions Tab Length : 43.35 MM [1.706 INCH ] Wire Size (MMSQ) : 6 - 35
Other Terminal Transmits : 100+ A (Very High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Weld
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 180 DEGC [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 12mm Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 12 MM [.472 INCH ] Terminal Type : Tab
Dimensions Tab Length : 43.35 MM [1.706 INCH ] Wire Size (MMSQ) : 6 - 35
Other Terminal Transmits : 100+ A (Very High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Weld
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 180 DEGC [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 12mm Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 12 MM [.472 INCH ] Terminal Type : Tab
Dimensions Tab Length : 43.35 MM [1.706 INCH ] Wire Size (MMSQ) : 6 - 35
Other Terminal Transmits : 100+ A (Very High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Weld
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 180 DEGC [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 12mm
- Interface Plating : Silver (Ag)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 12 MM [.472 INCH ]
- Terminal Type : Tab
Dimensions
- Tab Length : 43.35 MM [1.706 INCH ]
- Wire Size (MMSQ) : 6 - 35
Other
- Terminal Transmits : 100+ A (Very High Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 2000
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Weld
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 180 DEGC [356 DEGF ]
- Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2314660-3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Silver; Silver (Ag)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Material
Aluminum
Length
11.81 inch (300 mm)
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Applications
Motor or Generator
OD / Width
0.1181 inch (3 mm)
View Details