TE Connectivity
Automotive Terminals
282310-1
Description
Contact Features Interface Plating : Tin (Sn) Terminal Type : Receptacle
Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -30 - 150 DEGC [-22 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Interface Plating : Tin (Sn) Terminal Type : Receptacle
Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -30 - 150 DEGC [-22 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Interface Plating : Tin (Sn) Terminal Type : Receptacle
Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -30 - 150 DEGC [-22 - 302 DEGF ]
Contact Features
- Interface Plating : Tin (Sn)
- Terminal Type : Receptacle
Dimensions
- Wire Size (MMSQ) : .5 - 1.5
- Wire Size (AWG) : 20 - 15
Product Type Features
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature (Max) : 150 DEGC [302 DEGF ]
- Operating Temperature Range : -30 - 150 DEGC [-22 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
282310-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Material
Cu
Shape / Form
Socket or Receptacle; Socket
View Details
Type
Contact
Material
Cu
Shape / Form
Socket or Receptacle; Socket
View Details
2 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Material
Aluminum
Length
39.37 inch (1000 mm)
View Details