TE Connectivity RF Contacts 227602-2

Description
Body Features Shell Base Material : Beryllium Copper Shell Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Mating Retention : Without Contact Orientation : Right Angle Contact Type : Pin Dimensions PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Electrical Characteristics Impedance Options : Fixed Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Contact Style : Coax Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Shell Base Material : Beryllium Copper Shell Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Mating Retention : Without Contact Orientation : Right Angle Contact Type : Pin Dimensions PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Electrical Characteristics Impedance Options : Fixed Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Contact Style : Coax Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 227602-2 - TE Connectivity
Berwyn, PA, United States
RF Contacts
227602-2
RF Contacts 227602-2
Body Features Shell Base Material : Beryllium Copper Shell Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Mating Retention : Without Contact Orientation : Right Angle Contact Type : Pin Dimensions PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Electrical Characteristics Impedance Options : Fixed Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Contact Style : Coax Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Shell Base Material : Beryllium Copper
  • Shell Plating Material : Gold

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 50
  • Contact Mating Retention : Without
  • Contact Orientation : Right Angle
  • Contact Type : Pin

Dimensions


  • PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ]

Electrical Characteristics


  • Impedance Options : Fixed

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • RF Contact Style : Coax

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 227602-2
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data