TE Connectivity
Automotive Terminals
2293270-5
Description
Contact Features Contact Size : 6mm Interface Plating : Silver (Ag) Mating Pin Diameter : 6 MM [.236 INCH ] Terminal Type : Pin
Dimensions Wire Size (MMSQ) : 25 Wire Size (AWG) : 3 Wire Size Search (AWG) : 3 Wire Size Search (MMSQ) : 25
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Size : 6mm Interface Plating : Silver (Ag) Mating Pin Diameter : 6 MM [.236 INCH ] Terminal Type : Pin
Dimensions Wire Size (MMSQ) : 25 Wire Size (AWG) : 3 Wire Size Search (AWG) : 3 Wire Size Search (MMSQ) : 25
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Size : 6mm Interface Plating : Silver (Ag) Mating Pin Diameter : 6 MM [.236 INCH ] Terminal Type : Pin
Dimensions Wire Size (MMSQ) : 25 Wire Size (AWG) : 3 Wire Size Search (AWG) : 3 Wire Size Search (MMSQ) : 25
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Contact Features
- Contact Size : 6mm
- Interface Plating : Silver (Ag)
- Mating Pin Diameter : 6 MM [.236 INCH ]
- Terminal Type : Pin
Dimensions
- Wire Size (MMSQ) : 25
- Wire Size (AWG) : 3
- Wire Size Search (AWG) : 3
- Wire Size Search (MMSQ) : 25
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Product Terminates To : Wire
Usage Conditions
- Operating Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2293270-5 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details