TE Connectivity
Automotive Terminals
2295077-1
Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 2
Dimensions Wire Insulation Diameter : .85 - 1.2 MM [.033 - .047 INCH ] Wire Size (MMSQ) : .08 - .22 Wire Size (AWG) : 28 - 24 Wire Size Search (AWG) : 28, 25, 26, 24, 27 Wire Size Search (MMSQ) : .17, .13, .1, .08, .2
Industry Standards Agency/Standard : SAE/USCAR-2 / USCAR-21
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 13000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 120 DEGC , 80 DEGC , 100 DEGC , 85 DEGC , 105 DEGC , 110 DEGC , 90 DEGC [194 DEGF , 185 DEGF , 248 DEGF , 230 DEGF , 221 DEGF , 176 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 2
Dimensions Wire Insulation Diameter : .85 - 1.2 MM [.033 - .047 INCH ] Wire Size (MMSQ) : .08 - .22 Wire Size (AWG) : 28 - 24 Wire Size Search (AWG) : 28, 25, 26, 24, 27 Wire Size Search (MMSQ) : .17, .13, .1, .08, .2
Industry Standards Agency/Standard : SAE/USCAR-2 / USCAR-21
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 13000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 120 DEGC , 80 DEGC , 100 DEGC , 85 DEGC , 105 DEGC , 110 DEGC , 90 DEGC [194 DEGF , 185 DEGF , 248 DEGF , 230 DEGF , 221 DEGF , 176 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 2
Dimensions Wire Insulation Diameter : .85 - 1.2 MM [.033 - .047 INCH ] Wire Size (MMSQ) : .08 - .22 Wire Size (AWG) : 28 - 24 Wire Size Search (AWG) : 28, 25, 26, 24, 27 Wire Size Search (MMSQ) : .17, .13, .1, .08, .2
Industry Standards Agency/Standard : SAE/USCAR-2 / USCAR-21
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 13000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 120 DEGC , 80 DEGC , 100 DEGC , 85 DEGC , 105 DEGC , 110 DEGC , 90 DEGC [194 DEGF , 185 DEGF , 248 DEGF , 230 DEGF , 221 DEGF , 176 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Contact Features
- Contact Termination Area Plating Material : Tin (Sn)
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : .64 MM [.025 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 2
Dimensions
- Wire Insulation Diameter : .85 - 1.2 MM [.033 - .047 INCH ]
- Wire Size (MMSQ) : .08 - .22
- Wire Size (AWG) : 28 - 24
- Wire Size Search (AWG) : 28, 25, 26, 24, 27
- Wire Size Search (MMSQ) : .17, .13, .1, .08, .2
Industry Standards
- Agency/Standard : SAE/USCAR-2 / USCAR-21
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Customer Preferred Contact : No
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 13000
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Requirement : Uninsulated
- Operating Temperature (Max) : 120 DEGC , 80 DEGC , 100 DEGC , 85 DEGC , 105 DEGC , 110 DEGC , 90 DEGC [194 DEGF , 185 DEGF , 248 DEGF , 230 DEGF , 221 DEGF , 176 DEGF , 212 DEGF ]
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2295077-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Applications
Motor or Generator
View Details
3 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details