TE Connectivity Automotive Terminals 2328075-3

Description
Body Features Terminal Seal Type : Unsealed Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8.3 MM  [.326 INCH ] Terminal Type : Socket Dimensions Tab Length : 45.5 MM  [1.8 INCH ] Wire Size (MMSQ) : 50 Wire Size (AWG) : 1/0 Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8.3 MM  [.326 INCH ] Terminal Type : Socket Dimensions Tab Length : 45.5 MM  [1.8 INCH ] Wire Size (MMSQ) : 50 Wire Size (AWG) : 1/0 Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2328075-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2328075-3
Automotive Terminals 2328075-3
Body Features Terminal Seal Type : Unsealed Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8.3 MM  [.326 INCH ] Terminal Type : Socket Dimensions Tab Length : 45.5 MM  [1.8 INCH ] Wire Size (MMSQ) : 50 Wire Size (AWG) : 1/0 Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Crimp Type : W-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Pin Diameter : 8.3 MM  [.326 INCH ]
  • Terminal Type : Socket

Dimensions


  • Tab Length : 45.5 MM  [1.8 INCH ]
  • Wire Size (MMSQ) : 50
  • Wire Size (AWG) : 1/0

Product Type Features


  • Primary Locking Feature : Clean Body
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2328075-3
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Automotive Terminals - 1241388-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 0460-245-1290 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
3 suppliers
RF Contacts - 1218821-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details