TE Connectivity Datasheets for Electrodes and Electrode Materials
Electrodes and electrode materials are metals and other substances used as the makeup of electrical components. They are used to make contact with a nonmetallic part of a circuit, and are the materials in a system through which an electrical current is transferred.
Electrodes and Electrode Materials: Learn more
| Product Name | Notes |
|---|---|
| Body Features Terminal Seal Type : Family Seal or Unsealed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16... | |
| Body Features Terminal Seal Type : Family Seal or Unsealed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 20... | |
| Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Solid Contact Size : 8mm Crimp Type : Hexagonal Crimping Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.315 INCH ]... | |
| Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Unplated Contact Mating Retention : With Contact Orientation : Straight Contact Type : Socket... | |
| Contact Features Contact Fabrication : Solid Contact Size : 3.5mm Crimp Type : Indent Crimp Mating Pin Diameter : 3.5 MM [.138 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 5 Wire Contact Termination Area Plating... | |
| Contact Features Contact Fabrication : Solid Contact Size : 3.5mm Crimp Type : Indent Crimp Mating Pin Diameter : 3.5 MM [.138 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 5 Wire Contact Termination Area Plating... | |
| Contact Features Contact Fabrication : Solid Contact Size : 5mm Crimp Type : Indent Crimp Mating Pin Diameter : 5 MM [.197 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating... | |
| Contact Features Contact Fabrication : Solid Contact Size : 5mm Crimp Type : Indent Crimp Mating Pin Diameter : 5 MM [.197 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1.5 MM [.06 INCH ] Terminal Type : Socket Typical Current Rating (AMP) :... |
| << Prev |