TE Connectivity RF Contacts 226537-1

Description
Body Features Shell Base Material : Brass Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Impedance Options : Non-Matched Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 316, RD 316, RG 188, RG 174, RG 179, RG 179B, RG 187DB, RG 188A, RG 179A, RG 174DB, RG 187A, RG 187, RG 161 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote Datasheet
Description
Body Features Shell Base Material : Brass Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Impedance Options : Non-Matched Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 316, RD 316, RG 188, RG 174, RG 179, RG 179B, RG 187DB, RG 188A, RG 179A, RG 174DB, RG 187A, RG 187, RG 161 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 226537-1 - TE Connectivity
Berwyn, PA, United States
RF Contacts
226537-1
RF Contacts 226537-1
Body Features Shell Base Material : Brass Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Impedance Options : Non-Matched Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 316, RD 316, RG 188, RG 174, RG 179, RG 179B, RG 187DB, RG 188A, RG 179A, RG 174DB, RG 187A, RG 187, RG 161 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax

Body Features


  • Shell Base Material : Brass

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Mating Retention : Without
  • Contact Orientation : Straight
  • Contact Type : Pin

Electrical Characteristics


  • Impedance Options : Non-Matched

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : Polymethylpentene

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 316, RD 316, RG 188, RG 174, RG 179, RG 179B, RG 187DB, RG 188A, RG 179A, RG 174DB, RG 187A, RG 187, RG 161
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax
Buy Now
Contacts - Multi Purpose - A25145-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25145-ND
Contacts - Multi Purpose A25145-ND
CONN PIN 26AWG GOLD CRIMP

CONN PIN 26AWG GOLD CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 226537-1 A25145-ND
Product Name RF Contacts Contacts - Multi Purpose
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-0122 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Crimp Contacts - 6800988 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper alloy
Plating / Coating Gold; Gold
View Details
2 suppliers