TE Connectivity
Automotive Terminals
2420813-1
Description
Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 6 Terminal Type : Socket
Dimensions Wire Size (MMSQ) : 10 - 25
Other Terminal Transmits : 41 - 100 A (High Power)
Product Type Features Primary Locking Feature : Integrated in Housing
Termination Features Product Terminates To : Busbar
Usage Conditions Operating Temperature (Max) : 140 DEGC [140 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 85 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 6 Terminal Type : Socket
Dimensions Wire Size (MMSQ) : 10 - 25
Other Terminal Transmits : 41 - 100 A (High Power)
Product Type Features Primary Locking Feature : Integrated in Housing
Termination Features Product Terminates To : Busbar
Usage Conditions Operating Temperature (Max) : 140 DEGC [140 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 85 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 6 Terminal Type : Socket
Dimensions Wire Size (MMSQ) : 10 - 25
Other Terminal Transmits : 41 - 100 A (High Power)
Product Type Features Primary Locking Feature : Integrated in Housing
Termination Features Product Terminates To : Busbar
Usage Conditions Operating Temperature (Max) : 140 DEGC [140 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 85 DEGF ]
Contact Features
- Interface Plating : Silver (Ag)
- Mating Pin Diameter (MM) : 6
- Terminal Type : Socket
Dimensions
- Wire Size (MMSQ) : 10 - 25
Other
- Terminal Transmits : 41 - 100 A (High Power)
Product Type Features
- Primary Locking Feature : Integrated in Housing
Termination Features
- Product Terminates To : Busbar
Usage Conditions
- Operating Temperature (Max) : 140 DEGC [140 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 85 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2420813-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
4 suppliers
Type
Contact; Gasket
Length
39.37 inch (1000 mm)
OD / Width
0.0710 inch (1.8 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details