TE Connectivity RF Contacts 2356413-2

Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Retention : With Contact Orientation : Straight Contact Type : Pin Operation/Applicatio n Circuit Application : High Speed Data Product Type Features Compatible With RF Cable Type : RG 174 Connector & Contact Terminates To : Printed Circuit Board RF Contact Style : Coax Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Retention : With Contact Orientation : Straight Contact Type : Pin Operation/Applicatio n Circuit Application : High Speed Data Product Type Features Compatible With RF Cable Type : RG 174 Connector & Contact Terminates To : Printed Circuit Board RF Contact Style : Coax Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 2356413-2 - TE Connectivity
Berwyn, PA, United States
RF Contacts
2356413-2
RF Contacts 2356413-2
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Retention : With Contact Orientation : Straight Contact Type : Pin Operation/Applicatio n Circuit Application : High Speed Data Product Type Features Compatible With RF Cable Type : RG 174 Connector & Contact Terminates To : Printed Circuit Board RF Contact Style : Coax Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Retention : With
  • Contact Orientation : Straight
  • Contact Type : Pin

Operation/Application


  • Circuit Application : High Speed Data

Product Type Features


  • Compatible With RF Cable Type : RG 174
  • Connector & Contact Terminates To : Printed Circuit Board
  • RF Contact Style : Coax

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2356413-2
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1897798-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1719102-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1563844-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details