TE Connectivity Automotive Terminals 2482499-1

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Mating Pin Diameter (MM) : 3 Terminal Type : Socket Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Mating Pin Diameter (MM) : 3 Terminal Type : Socket Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2482499-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2482499-1
Automotive Terminals 2482499-1
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Mating Pin Diameter (MM) : 3 Terminal Type : Socket Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Mating Pin Diameter (MM) : 3
  • Terminal Type : Socket

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2482499-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0144 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
Automotive Terminals - 1241406-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1060-16-1244 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details