TE Connectivity Automotive Terminals 282308-1

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.8 MM  [.228 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 - 3.35 MM  [.079 - .102 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size Search (AWG) : 20, 16, 19, 17, 15, 18 Wire Size Search (MMSQ) : .5, 1.25, .6, 1, .75 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 110 DEGC , 130 DEGC , 80 DEGC , 85 DEGC , 120 DEGC , 90 DEGC , 100 DEGC , 125 DEGC  [194 DEGF , 257 DEGF , 185 DEGF , 176 DEGF , 266 DEGF , 248 DEGF , 230 DEGF , 221 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 130 DEGC  [-22 - 266 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.8 MM  [.228 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 - 3.35 MM  [.079 - .102 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size Search (AWG) : 20, 16, 19, 17, 15, 18 Wire Size Search (MMSQ) : .5, 1.25, .6, 1, .75 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 110 DEGC , 130 DEGC , 80 DEGC , 85 DEGC , 120 DEGC , 90 DEGC , 100 DEGC , 125 DEGC  [194 DEGF , 257 DEGF , 185 DEGF , 176 DEGF , 266 DEGF , 248 DEGF , 230 DEGF , 221 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 130 DEGC  [-22 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 282308-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
282308-1
Automotive Terminals 282308-1
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.8 MM  [.228 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 - 3.35 MM  [.079 - .102 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size Search (AWG) : 20, 16, 19, 17, 15, 18 Wire Size Search (MMSQ) : .5, 1.25, .6, 1, .75 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 110 DEGC , 130 DEGC , 80 DEGC , 85 DEGC , 120 DEGC , 90 DEGC , 100 DEGC , 125 DEGC  [194 DEGF , 257 DEGF , 185 DEGF , 176 DEGF , 266 DEGF , 248 DEGF , 230 DEGF , 221 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 130 DEGC  [-22 - 266 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 5.8 MM  [.228 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 14
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2 - 3.35 MM  [.079 - .102 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 15
  • Wire Size Search (AWG) : 20, 16, 19, 17, 15, 18
  • Wire Size Search (MMSQ) : .5, 1.25, .6, 1, .75

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 105 DEGC , 110 DEGC , 130 DEGC , 80 DEGC , 85 DEGC , 120 DEGC , 90 DEGC , 100 DEGC , 125 DEGC  [194 DEGF , 257 DEGF , 185 DEGF , 176 DEGF , 266 DEGF , 248 DEGF , 230 DEGF , 221 DEGF , 212 DEGF ]
  • Operating Temperature Range : -30 - 130 DEGC  [-22 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 282308-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Contact PIN Crimp ST Cable Mount Strip - 792-1-164161-1 - Utmel Electronic Limited
Specs
Type Contact
Material Brass
Plating / Coating Tin
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
Contact, Socket, 2-0Awg, Crimp; Product Range Deutsch Te Connectivity - 66AH8897 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Socket or Receptacle; Socket
View Details
Automotive Terminals - 1062-14-0144 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers