TE Connectivity Automotive Terminals 2819559-4

Description
Contact Features Interface Plating : Tin (Sn) Dimensions Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 8 - 6 Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote
Description
Contact Features Interface Plating : Tin (Sn) Dimensions Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 8 - 6 Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2819559-4 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2819559-4
Automotive Terminals 2819559-4
Contact Features Interface Plating : Tin (Sn) Dimensions Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 8 - 6 Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable

Contact Features


  • Interface Plating : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : 10 - 16
  • Wire Size (AWG) : 8 - 6

Operation/Application


  • Compatible With Wire Base Material : Copper

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2819559-4
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Circular Contact, Pin, 20Awg, Crimp; Product Range Te Connectivity - 23AC1091 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Pin; Pin
Plating / Coating Gold; Gold Plated Contacts
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details
Automotive Terminals - 1-1355877-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2287018-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details