TE Connectivity Automotive Terminals 2-2340170-7

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Size : 2.8mm Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Dimensions PCB Hole Diameter : 1.39 - 1.54 MM  [.055 - .061 INCH ] Tab Length : 19.3 MM  [.759 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Size : 2.8mm Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Dimensions PCB Hole Diameter : 1.39 - 1.54 MM  [.055 - .061 INCH ] Tab Length : 19.3 MM  [.759 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2-2340170-7 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2-2340170-7
Automotive Terminals 2-2340170-7
Body Features Terminal Seal Type : Unsealed Contact Features Contact Size : 2.8mm Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Dimensions PCB Hole Diameter : 1.39 - 1.54 MM  [.055 - .061 INCH ] Tab Length : 19.3 MM  [.759 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Size : 2.8mm
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Tab

Dimensions


  • PCB Hole Diameter : 1.39 - 1.54 MM  [.055 - .061 INCH ]
  • Tab Length : 19.3 MM  [.759 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2-2340170-7
Product Name Automotive Terminals
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Automotive Terminals - 1060-20-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Automotive Terminals - 1241402-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2349180-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details