TE Connectivity Contact, Socket, 16-14Awg, Crimp; Product Range Te Connectivity 2359527-1

Description
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Nector T Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AMP Nector T Series Pluggable Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Nector T Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AMP Nector T Series Pluggable Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 16-14Awg, Crimp; Product Range Te Connectivity - 50AJ0365 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-14Awg, Crimp; Product Range Te Connectivity
50AJ0365
Contact, Socket, 16-14Awg, Crimp; Product Range Te Connectivity 50AJ0365
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Nector T Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AMP Nector T Series Pluggable Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Nector T Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AMP Nector T Series Pluggable Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 16-14Awg, Crimp; Product Range Te Connectivity - 50AJ0364 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-14Awg, Crimp; Product Range Te Connectivity
50AJ0364
Contact, Socket, 16-14Awg, Crimp; Product Range Te Connectivity 50AJ0364
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Nector T Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AMP Nector T Series Pluggable Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Nector T Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AMP Nector T Series Pluggable Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 50AJ0365
Product Name Contact, Socket, 16-14Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RF Contacts - 1218121-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details