TE Connectivity
Automotive Terminals
2467920-2
Description
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Terminal Type : Tab Typical Current Rating (AMP) : 382 Wire Contact Termination Area Plating Material : Silver
Dimensions Wire Size (MMSQ) : 70 - 95 Wire Size (AWG) : 3/0, 2/0 Wire Size Search (AWG) : 2/0, 3/0 Wire Size Search (MMSQ) : 70, 95
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 100+ A (Very High Power)
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Terminal Type : Tab Typical Current Rating (AMP) : 382 Wire Contact Termination Area Plating Material : Silver
Dimensions Wire Size (MMSQ) : 70 - 95 Wire Size (AWG) : 3/0, 2/0 Wire Size Search (AWG) : 2/0, 3/0 Wire Size Search (MMSQ) : 70, 95
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 100+ A (Very High Power)
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Terminal Type : Tab Typical Current Rating (AMP) : 382 Wire Contact Termination Area Plating Material : Silver
Dimensions Wire Size (MMSQ) : 70 - 95 Wire Size (AWG) : 3/0, 2/0 Wire Size Search (AWG) : 2/0, 3/0 Wire Size Search (MMSQ) : 70, 95
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 100+ A (Very High Power)
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Terminal Type : Tab
- Typical Current Rating (AMP) : 382
- Wire Contact Termination Area Plating Material : Silver
Dimensions
- Wire Size (MMSQ) : 70 - 95
- Wire Size (AWG) : 3/0, 2/0
- Wire Size Search (AWG) : 2/0, 3/0
- Wire Size Search (MMSQ) : 70, 95
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 100+ A (Very High Power)
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 120 DEGC [248 DEGF ]
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2467920-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
39.37 inch (1000 mm)
OD / Width
0.0790 inch (2.01 mm)
View Details