TE Connectivity
Automotive Terminals
2500060-2
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Mating Pin Diameter : 1.5 MM [.06 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.54 MM [.055 - .1 INCH ] Wire Size (MMSQ) : .517 - 1.3 Wire Size (AWG) : 20 - 16
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Mating Pin Diameter : 1.5 MM [.06 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.54 MM [.055 - .1 INCH ] Wire Size (MMSQ) : .517 - 1.3 Wire Size (AWG) : 20 - 16
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Mating Pin Diameter : 1.5 MM [.06 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.54 MM [.055 - .1 INCH ] Wire Size (MMSQ) : .517 - 1.3 Wire Size (AWG) : 20 - 16
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : Size 16
- Crimp Type : F-Crimp
- Mating Pin Diameter : 1.5 MM [.06 INCH ]
- Terminal Type : Pin
- Typical Current Rating (AMP) : 13
Dimensions
- Compatible Insulation Diameter Range : 1.4 - 2.54 MM [.055 - .1 INCH ]
- Wire Size (MMSQ) : .517 - 1.3
- Wire Size (AWG) : 20 - 16
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 3000
Product Type Features
- Primary Locking Feature : Integrated in Housing
- Sealable : Yes
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2500060-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
984 inch (25000 mm)
OD / Width
0.0940 inch (2.39 mm)
View Details