TE Connectivity Automotive Terminals 2482499-2

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Terminal Type : Socket Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Terminal Type : Socket Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2482499-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2482499-2
Automotive Terminals 2482499-2
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Terminal Type : Socket Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Terminal Type : Socket

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2482499-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241402-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
RF Contacts - 1218821-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Automotive Terminals - 0460-204-12141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers