TE Connectivity RF Contacts 226781-2

Description
Body Features Contact Removal Style : Rear Release Shell Base Material : Beryllium Copper Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 15 Contact Type : Socket Ferrule Plating Material : Tin Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 187, RG 179 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Termination Features Termination Method to Wire & Cable : O-Crimp
Request a Quote
Description
Body Features Contact Removal Style : Rear Release Shell Base Material : Beryllium Copper Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 15 Contact Type : Socket Ferrule Plating Material : Tin Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 187, RG 179 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Termination Features Termination Method to Wire & Cable : O-Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 226781-2 - TE Connectivity
Berwyn, PA, United States
RF Contacts
226781-2
RF Contacts 226781-2
Body Features Contact Removal Style : Rear Release Shell Base Material : Beryllium Copper Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 15 Contact Type : Socket Ferrule Plating Material : Tin Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 187, RG 179 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Termination Features Termination Method to Wire & Cable : O-Crimp

Body Features


  • Contact Removal Style : Rear Release
  • Shell Base Material : Beryllium Copper
  • Shell Plating Material : Gold

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Orientation : Straight
  • Contact Size : Size 15
  • Contact Type : Socket
  • Ferrule Plating Material : Tin

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 187, RG 179
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax

Termination Features


  • Termination Method to Wire & Cable : O-Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 226781-2
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
Automotive Terminals - 1062-20-0177 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 0460-202-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
3 suppliers
Automotive Terminals - 0462-201-20141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers