TE Connectivity Automotive Terminals 2325198-3

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Wire Size Search (AWG) : 20 Wire Size Search (MMSQ) : .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 80 DEGC , 170 DEGC , 120 DEGC , 105 DEGC , 90 DEGC , 85 DEGC , 130 DEGC , 110 DEGC , 100 DEGC , 145 DEGC , 180 DEGC , 150 DEGC , 140 DEGC  [194 DEGF , 176 DEGF , 293 DEGF , 338 DEGF , 356 DEGF , 221 DEGF , 266 DEGF , 284 DEGF , 212 DEGF , 302 DEGF , 185 DEGF , 248 DEGF , 257 DEGF , 230 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Wire Size Search (AWG) : 20 Wire Size Search (MMSQ) : .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 80 DEGC , 170 DEGC , 120 DEGC , 105 DEGC , 90 DEGC , 85 DEGC , 130 DEGC , 110 DEGC , 100 DEGC , 145 DEGC , 180 DEGC , 150 DEGC , 140 DEGC  [194 DEGF , 176 DEGF , 293 DEGF , 338 DEGF , 356 DEGF , 221 DEGF , 266 DEGF , 284 DEGF , 212 DEGF , 302 DEGF , 185 DEGF , 248 DEGF , 257 DEGF , 230 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2325198-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2325198-3
Automotive Terminals 2325198-3
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Wire Size Search (AWG) : 20 Wire Size Search (MMSQ) : .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 80 DEGC , 170 DEGC , 120 DEGC , 105 DEGC , 90 DEGC , 85 DEGC , 130 DEGC , 110 DEGC , 100 DEGC , 145 DEGC , 180 DEGC , 150 DEGC , 140 DEGC  [194 DEGF , 176 DEGF , 293 DEGF , 338 DEGF , 356 DEGF , 221 DEGF , 266 DEGF , 284 DEGF , 212 DEGF , 302 DEGF , 185 DEGF , 248 DEGF , 257 DEGF , 230 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.2mm
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : .6 MM  [.024 INCH ]
  • Mating Tab Width : 1.2 MM  [.047 INCH ]
  • Terminal Type : Receptacle
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Wire Size (MMSQ) : .5
  • Wire Size (AWG) : 20
  • Wire Size Search (AWG) : 20
  • Wire Size Search (MMSQ) : .5

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC , 80 DEGC , 170 DEGC , 120 DEGC , 105 DEGC , 90 DEGC , 85 DEGC , 130 DEGC , 110 DEGC , 100 DEGC , 145 DEGC , 180 DEGC , 150 DEGC , 140 DEGC  [194 DEGF , 176 DEGF , 293 DEGF , 338 DEGF , 356 DEGF , 221 DEGF , 266 DEGF , 284 DEGF , 212 DEGF , 302 DEGF , 185 DEGF , 248 DEGF , 257 DEGF , 230 DEGF ]
  • Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2325198-3
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0032-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details
Automotive Terminals - 1-2208460-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2316618-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
CONTACT PIN 20-24AWG CRIMP GOLD - 795-0641-1-2031L - Utmel Electronic Limited
Specs
Type Contact
Material Cu
View Details
2 suppliers