TE Connectivity
Automotive Terminals
2272196-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : .5 MM [.02 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : .85 - 1.05 MM [.033 - .041 INCH ] Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Wire Size Search (AWG) : 26 Wire Size Search (MMSQ) : .13
Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2 / USCAR-21, GMW3191
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 17000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 105 DEGC , 80 DEGC , 90 DEGC , 85 DEGC [194 DEGF , 185 DEGF , 212 DEGF , 176 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : .5 MM [.02 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : .85 - 1.05 MM [.033 - .041 INCH ] Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Wire Size Search (AWG) : 26 Wire Size Search (MMSQ) : .13
Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2 / USCAR-21, GMW3191
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 17000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 105 DEGC , 80 DEGC , 90 DEGC , 85 DEGC [194 DEGF , 185 DEGF , 212 DEGF , 176 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : .5 MM [.02 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : .85 - 1.05 MM [.033 - .041 INCH ] Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Wire Size Search (AWG) : 26 Wire Size Search (MMSQ) : .13
Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2 / USCAR-21, GMW3191
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 17000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 105 DEGC , 80 DEGC , 90 DEGC , 85 DEGC [194 DEGF , 185 DEGF , 212 DEGF , 176 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .5mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .4 MM [.016 INCH ]
- Mating Tab Width : .5 MM [.02 INCH ]
- Terminal Type : Receptacle
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : .85 - 1.05 MM [.033 - .041 INCH ]
- Wire Size (MMSQ) : .13
- Wire Size (AWG) : 26
- Wire Size Search (AWG) : 26
- Wire Size Search (MMSQ) : .13
Industry Standards
- Compatible With Agency/Standards Products : SAE/USCAR-2 / USCAR-21, GMW3191
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 17000
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 100 DEGC , 105 DEGC , 80 DEGC , 90 DEGC , 85 DEGC [194 DEGF , 185 DEGF , 212 DEGF , 176 DEGF , 221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2272196-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin Silver (SnAg)
Applications
Motor or Generator
View Details
Type
Contact
Shape / Form
Pin; Pin
Plating / Coating
Gold; Gold Plated Contacts
View Details