TE Connectivity Automotive Terminals 2386340-4

Description
Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 14 MM  [.55 INCH ] Terminal Type : Socket Dimensions Tab Length : 21.65 MM  [.852 INCH ] Wire Size (MMSQ) : 150 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 14 MM  [.55 INCH ] Terminal Type : Socket Dimensions Tab Length : 21.65 MM  [.852 INCH ] Wire Size (MMSQ) : 150 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2386340-4 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2386340-4
Automotive Terminals 2386340-4
Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 14 MM  [.55 INCH ] Terminal Type : Socket Dimensions Tab Length : 21.65 MM  [.852 INCH ] Wire Size (MMSQ) : 150 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Contact Features


  • Interface Plating : Silver (Ag)
  • Mating Pin Diameter : 14 MM  [.55 INCH ]
  • Terminal Type : Socket

Dimensions


  • Tab Length : 21.65 MM  [.852 INCH ]
  • Wire Size (MMSQ) : 150

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 100+ A (Very High Power)

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2386340-4
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details
Automotive Terminals - 1062-12-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
CONTACT BLADE SCKT PWR 8-10AWG - 792-1-1600960-8 - Utmel Electronic Limited
Specs
Type Contact
Plating / Coating Lead, Metal, Tin
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details