TE Connectivity Crimp Contacts 280621-2

Description
TE Connectivity 280621-2 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 280621-2 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 6689387P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6689387P
Crimp Contacts 6689387P
TE Connectivity 280621-2 Crimp Terminal

TE Connectivity 280621-2 Crimp Terminal

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 280621-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
280621-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 280621-2
Win Source Part Number: 1363163-280621-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod I Package: Tape & Reel (TR) Product Status: Active Base Product Number: 280621 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Gold Contact Finish Thickness: 16.0µin (0.41µm)

Win Source Part Number: 1363163-280621-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU Mod I
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 280621
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 18-22 AWG
Contact Finish: Gold
Contact Finish Thickness: 16.0µin (0.41µm)

Buy Now Datasheet
Contact, Awg22-18; Product Range Amp Te Connectivity - 52R4137 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Awg22-18; Product Range Amp Te Connectivity
52R4137
Contact, Awg22-18; Product Range Amp Te Connectivity 52R4137
CONTACT, AWG22-18; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:0.156" AMPMODU Mod l Interconnection System; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Current Rating:-; RoHS Compliant: Yes

CONTACT, AWG22-18; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:0.156" AMPMODU Mod l Interconnection System; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Current Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 6689387P 280621-2 52R4137
Product Name Crimp Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Contact, Awg22-18; Product Range Amp Te Connectivity
Shape / Form Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details