TE Connectivity Contact, Socket, Crimp, 8Awg, 40A; Product Range Te Connectivity 2390328-1

Description
CONTACT, SOCKET, CRIMP, 8AWG, 40A; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 8AWG, 40A; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 8Awg, 40A; Product Range Te Connectivity - 61AK7402 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 8Awg, 40A; Product Range Te Connectivity
61AK7402
Contact, Socket, Crimp, 8Awg, 40A; Product Range Te Connectivity 61AK7402
CONTACT, SOCKET, CRIMP, 8AWG, 40A; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 8AWG, 40A; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 61AK7402
Product Name Contact, Socket, Crimp, 8Awg, 40A; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data