TE Connectivity
Automotive Terminals
2306180-1
Description
Contact Features Contact Fabrication : Solid Contact Size : 8mm Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.315 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 200 Wire Contact Termination Area Plating Material : Tin
Dimensions Wire Size (MMSQ) : 50 Wire Size (AWG) : 1/0 Wire Size Search (AWG) : 0 Wire Size Search (MMSQ) : 50
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 100+ A (Very High Power)
Packaging Features Packaging Method : Box Packaging Quantity : 90
Product Type Features Receptacle Style : 90° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 85 DEGC , 90 DEGC , 80 DEGC [212 DEGF , 185 DEGF , 194 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Solid Contact Size : 8mm Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.315 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 200 Wire Contact Termination Area Plating Material : Tin
Dimensions Wire Size (MMSQ) : 50 Wire Size (AWG) : 1/0 Wire Size Search (AWG) : 0 Wire Size Search (MMSQ) : 50
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 100+ A (Very High Power)
Packaging Features Packaging Method : Box Packaging Quantity : 90
Product Type Features Receptacle Style : 90° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 85 DEGC , 90 DEGC , 80 DEGC [212 DEGF , 185 DEGF , 194 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Solid Contact Size : 8mm Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.315 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 200 Wire Contact Termination Area Plating Material : Tin
Dimensions Wire Size (MMSQ) : 50 Wire Size (AWG) : 1/0 Wire Size Search (AWG) : 0 Wire Size Search (MMSQ) : 50
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 100+ A (Very High Power)
Packaging Features Packaging Method : Box Packaging Quantity : 90
Product Type Features Receptacle Style : 90° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 85 DEGC , 90 DEGC , 80 DEGC [212 DEGF , 185 DEGF , 194 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Contact Features
- Contact Fabrication : Solid
- Contact Size : 8mm
- Interface Plating : Silver (Ag)
- Mating Pin Diameter : 8 MM [.315 INCH ]
- Terminal Type : Pin
- Typical Current Rating (AMP) : 200
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Wire Size (MMSQ) : 50
- Wire Size (AWG) : 1/0
- Wire Size Search (AWG) : 0
- Wire Size Search (MMSQ) : 50
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 100+ A (Very High Power)
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 90
Product Type Features
- Receptacle Style : 90°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 100 DEGC , 85 DEGC , 90 DEGC , 80 DEGC [212 DEGF , 185 DEGF , 194 DEGF , 176 DEGF ]
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2306180-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
39.37 inch (1000 mm)
OD / Width
0.0630 inch (1.6 mm)
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details