TE Connectivity Automotive Terminals 2387446-1

Description
Contact Features Interface Plating : Tin (Sn) Terminal Type : Pin Dimensions Tab Length : 26.7 MM  [1.05 INCH ] Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote
Description
Contact Features Interface Plating : Tin (Sn) Terminal Type : Pin Dimensions Tab Length : 26.7 MM  [1.05 INCH ] Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2387446-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2387446-1
Automotive Terminals 2387446-1
Contact Features Interface Plating : Tin (Sn) Terminal Type : Pin Dimensions Tab Length : 26.7 MM  [1.05 INCH ] Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire & Cable

Contact Features


  • Interface Plating : Tin (Sn)
  • Terminal Type : Pin

Dimensions


  • Tab Length : 26.7 MM  [1.05 INCH ]

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2387446-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-0122 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-1897562-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2236752-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0390 inch (0.9906 mm)
View Details