TE Connectivity Heavy Duty Contact, Tab, Crimp, 28Awg; Product Range Amp Te Connectivity 2316669-1

Description
HEAVY DUTY CONTACT, TAB, CRIMP, 28AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:28AWG; Contact Termination Type:Crimp; Current Rating:2A; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
HEAVY DUTY CONTACT, TAB, CRIMP, 28AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:28AWG; Contact Termination Type:Crimp; Current Rating:2A; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Tab, Crimp, 28Awg; Product Range Amp Te Connectivity - 12AJ6681 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Tab, Crimp, 28Awg; Product Range Amp Te Connectivity
12AJ6681
Heavy Duty Contact, Tab, Crimp, 28Awg; Product Range Amp Te Connectivity 12AJ6681
HEAVY DUTY CONTACT, TAB, CRIMP, 28AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:28AWG; Contact Termination Type:Crimp; Current Rating:2A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, TAB, CRIMP, 28AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:28AWG; Contact Termination Type:Crimp; Current Rating:2A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 12AJ6681
Product Name Heavy Duty Contact, Tab, Crimp, 28Awg; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data