TE Connectivity Automotive Terminals 2376856-1

Description
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Interface Plating : Tin (Sn) Mating Pin Diameter : 3.7 MM  [.15 INCH ] Terminal Type : Socket Product Type Features Primary Locking Feature : Clean Body Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Interface Plating : Tin (Sn) Mating Pin Diameter : 3.7 MM  [.15 INCH ] Terminal Type : Socket Product Type Features Primary Locking Feature : Clean Body Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range (DEGC) : -40 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2376856-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2376856-1
Automotive Terminals 2376856-1
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Interface Plating : Tin (Sn) Mating Pin Diameter : 3.7 MM  [.15 INCH ] Terminal Type : Socket Product Type Features Primary Locking Feature : Clean Body Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range (DEGC) : -40 - 105

Configuration Features


  • Compatible With Wire & Cable Type : Coaxial

Contact Features


  • Interface Plating : Tin (Sn)
  • Mating Pin Diameter : 3.7 MM  [.15 INCH ]
  • Terminal Type : Socket

Product Type Features


  • Primary Locking Feature : Clean Body

Termination Features


  • Product Terminates To : Coaxial Cable

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2376856-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-14-0122 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-1437709-5 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Circular Contact, Skt, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity - 44AJ4442 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Socket or Receptacle; Socket
Plating / Coating Gold; Gold Plated Contacts
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details