TE Connectivity
Automotive Terminals
2419960-2
Description
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn)
Dimensions Wire Size (MMSQ) : .75 - 1.5 Wire Size Search (MMSQ) : .75, 1.5, 1
Other Terminal Transmits : 0 - 24 A (Low Power)
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn)
Dimensions Wire Size (MMSQ) : .75 - 1.5 Wire Size Search (MMSQ) : .75, 1.5, 1
Other Terminal Transmits : 0 - 24 A (Low Power)
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn)
Dimensions Wire Size (MMSQ) : .75 - 1.5 Wire Size Search (MMSQ) : .75, 1.5, 1
Other Terminal Transmits : 0 - 24 A (Low Power)
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Contact Features
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
Dimensions
- Wire Size (MMSQ) : .75 - 1.5
- Wire Size Search (MMSQ) : .75, 1.5, 1
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature (Max) : 150 DEGC [302 DEGF ]
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2419960-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Shape / Form
Pin; Pin
Plating / Coating
Gold; Gold Plated Contacts
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Material
Aluminum
Length
394 inch (10000 mm)
View Details
Type
Contact; Gasket
Length
39.37 inch (1000 mm)
OD / Width
0.0390 inch (0.9906 mm)
View Details