TE Connectivity Automotive Terminals 2410184-1

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 6 Terminal Type : Pin Dimensions Wire Size (MMSQ) : 10 - 25 Other Terminal Transmits : 41 - 100 A (High Power) Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 140 DEGC  [140 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 85 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 6 Terminal Type : Pin Dimensions Wire Size (MMSQ) : 10 - 25 Other Terminal Transmits : 41 - 100 A (High Power) Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 140 DEGC  [140 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 85 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2410184-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2410184-1
Automotive Terminals 2410184-1
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 6 Terminal Type : Pin Dimensions Wire Size (MMSQ) : 10 - 25 Other Terminal Transmits : 41 - 100 A (High Power) Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 140 DEGC  [140 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 85 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Interface Plating : Silver (Ag)
  • Mating Pin Diameter (MM) : 6
  • Terminal Type : Pin

Dimensions


  • Wire Size (MMSQ) : 10 - 25

Other


  • Terminal Transmits : 41 - 100 A (High Power)

Product Type Features


  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [140 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 85 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2410184-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-20-0244 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
Automotive Terminals - 1-1438299-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0390 inch (0.9906 mm)
View Details
RF Contacts - 1218121-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details