TE Connectivity Contact, Socket, 12Awg, Crimp; Product Range Te Connectivity 2359527-2

Description
CONTACT, SOCKET, 12AWG, CRIMP; Product Range:Nector T Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:AMP Nector T Series Pluggable Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 12AWG, CRIMP; Product Range:Nector T Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:AMP Nector T Series Pluggable Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 12Awg, Crimp; Product Range Te Connectivity - 50AJ0366 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 12Awg, Crimp; Product Range Te Connectivity
50AJ0366
Contact, Socket, 12Awg, Crimp; Product Range Te Connectivity 50AJ0366
CONTACT, SOCKET, 12AWG, CRIMP; Product Range:Nector T Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:AMP Nector T Series Pluggable Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 12AWG, CRIMP; Product Range:Nector T Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:AMP Nector T Series Pluggable Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 12Awg, Crimp; Product Range Te Connectivity - 50AJ0367 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 12Awg, Crimp; Product Range Te Connectivity
50AJ0367
Contact, Socket, 12Awg, Crimp; Product Range Te Connectivity 50AJ0367
CONTACT, SOCKET, 12AWG, CRIMP; Product Range:Nector T Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:AMP Nector T Series Pluggable Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 12AWG, CRIMP; Product Range:Nector T Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:AMP Nector T Series Pluggable Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 50AJ0366
Product Name Contact, Socket, 12Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Polycrystalline Cerium Coated Nickel-cobalt-aluminum Ternary Lithium cathode Material, (LiNi0.881Co0.099Al0.02202) - BMLC-KJ002 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 7.87E-5 to 7.87E-4 inch (0.0020 to 0.0200 mm)
View Details