TE Connectivity Contact, Coax, Pin, 26-30Awg, Solder; Product Range Raychem Te Connectivity 275417-000

Description
CONTACT, COAX, PIN, 26-30AWG, SOLDER; Product Range:SolderTacts Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:26AWG; Wire Size AWG Min:30AWG; For Use With:MIL-C-38999 Series I, II, III, IV Connectors RoHS Compliant: No
Datasheet
Description
CONTACT, COAX, PIN, 26-30AWG, SOLDER; Product Range:SolderTacts Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:26AWG; Wire Size AWG Min:30AWG; For Use With:MIL-C-38999 Series I, II, III, IV Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Coax, Pin, 26-30Awg, Solder; Product Range Raychem Te Connectivity - 70AH4211 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Coax, Pin, 26-30Awg, Solder; Product Range Raychem Te Connectivity
70AH4211
Contact, Coax, Pin, 26-30Awg, Solder; Product Range Raychem Te Connectivity 70AH4211
CONTACT, COAX, PIN, 26-30AWG, SOLDER; Product Range:SolderTacts Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:26AWG; Wire Size AWG Min:30AWG; For Use With:MIL-C-38999 Series I, II, III, IV Connectors RoHS Compliant: No

CONTACT, COAX, PIN, 26-30AWG, SOLDER; Product Range:SolderTacts Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:26AWG; Wire Size AWG Min:30AWG; For Use With:MIL-C-38999 Series I, II, III, IV Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 70AH4211
Product Name Contact, Coax, Pin, 26-30Awg, Solder; Product Range Raychem Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241396-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Polycrystalline Uncoated Nickel Cobalt Lithium Manganese Oxide - BMLC-KJ009 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.38E-4 to 0.0012 inch (0.0035 to 0.0300 mm)
View Details