TE Connectivity Automotive Terminals 2400254-1

Description
Body Features Terminal Seal Type : Family Seal Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Interface Plating : Silver (Ag) Mating Tab Thickness : 3 MM  [.118 INCH ] Mating Tab Width : 17 MM  [.66 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Silver Dimensions Tab Length : 50.57 MM  [1.99 INCH ] Wire Size (MMSQ) : 70 - 95 Industry Standards Compatible With Agency/Standards Products : LV215 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Packaging Features Packaging Method : Package Packaging Quantity : 140 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Weld Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Family Seal Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Interface Plating : Silver (Ag) Mating Tab Thickness : 3 MM  [.118 INCH ] Mating Tab Width : 17 MM  [.66 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Silver Dimensions Tab Length : 50.57 MM  [1.99 INCH ] Wire Size (MMSQ) : 70 - 95 Industry Standards Compatible With Agency/Standards Products : LV215 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Packaging Features Packaging Method : Package Packaging Quantity : 140 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Weld Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2400254-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2400254-1
Automotive Terminals 2400254-1
Body Features Terminal Seal Type : Family Seal Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Interface Plating : Silver (Ag) Mating Tab Thickness : 3 MM  [.118 INCH ] Mating Tab Width : 17 MM  [.66 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Silver Dimensions Tab Length : 50.57 MM  [1.99 INCH ] Wire Size (MMSQ) : 70 - 95 Industry Standards Compatible With Agency/Standards Products : LV215 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Packaging Features Packaging Method : Package Packaging Quantity : 140 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Weld Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]

Body Features


  • Terminal Seal Type : Family Seal

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 3mm
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : 3 MM  [.118 INCH ]
  • Mating Tab Width : 17 MM  [.66 INCH ]
  • Terminal Type : Receptacle
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Tab Length : 50.57 MM  [1.99 INCH ]
  • Wire Size (MMSQ) : 70 - 95

Industry Standards


  • Compatible With Agency/Standards Products : LV215

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 100+ A (Very High Power)

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 140

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Weld

Usage Conditions


  • Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
  • Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2400254-1
Product Name Automotive Terminals
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1326032-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 0462-203-04141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
3 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0630 inch (1.6 mm)
View Details
Automotive Terminals - 1-1326031-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details