TE Connectivity
Automotive Terminals
2298506-1
Description
Body Features Terminal Seal Type : Unsealed
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Contact Size : .4mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : .4 MM [.016 INCH ] Terminal Type : Pin
Dimensions Tab Length : 19.9 MM [.78 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Wire Size Search (AWG) : 26 Wire Size Search (MMSQ) : .14
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3200
Product Type Features Primary Locking Feature : On the Terminal Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Contact Size : .4mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : .4 MM [.016 INCH ] Terminal Type : Pin
Dimensions Tab Length : 19.9 MM [.78 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Wire Size Search (AWG) : 26 Wire Size Search (MMSQ) : .14
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3200
Product Type Features Primary Locking Feature : On the Terminal Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Contact Size : .4mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : .4 MM [.016 INCH ] Terminal Type : Pin
Dimensions Tab Length : 19.9 MM [.78 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Wire Size Search (AWG) : 26 Wire Size Search (MMSQ) : .14
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3200
Product Type Features Primary Locking Feature : On the Terminal Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Terminal Seal Type : Unsealed
Configuration Features
- Compatible With Wire & Cable Type : Coax Cable
Contact Features
- Contact Size : .4mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Pin Diameter : .4 MM [.016 INCH ]
- Terminal Type : Pin
Dimensions
- Tab Length : 19.9 MM [.78 INCH ]
- Wire Size (MMSQ) : .14
- Wire Size (AWG) : 26
- Wire Size Search (AWG) : 26
- Wire Size Search (MMSQ) : .14
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 3200
Product Type Features
- Primary Locking Feature : On the Terminal
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2298506-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
5 suppliers
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details