TE Connectivity Machined Contact, Skt, 1.5Mm2, Crimp; Product Range Te Connectivity 293475-2

Description
MACHINED CONTACT, SKT, 1.5MM2, CRIMP; Product Range:Nector M Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Nector M Series Power Connectors RoHS Compliant: Yes
Description
MACHINED CONTACT, SKT, 1.5MM2, CRIMP; Product Range:Nector M Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Nector M Series Power Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Machined Contact, Skt, 1.5Mm2, Crimp; Product Range Te Connectivity - 78Y5374 - Newark, An Avnet Company
Chicago, IL, United States
Machined Contact, Skt, 1.5Mm2, Crimp; Product Range Te Connectivity
78Y5374
Machined Contact, Skt, 1.5Mm2, Crimp; Product Range Te Connectivity 78Y5374
MACHINED CONTACT, SKT, 1.5MM2, CRIMP; Product Range:Nector M Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Nector M Series Power Connectors RoHS Compliant: Yes

MACHINED CONTACT, SKT, 1.5MM2, CRIMP; Product Range:Nector M Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Nector M Series Power Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 78Y5374
Product Name Machined Contact, Skt, 1.5Mm2, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2177909-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Bellows Electrical Contact - 2223 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details