TE Connectivity Automotive Terminals 2400242-1

Description
Body Features Terminal Seal Type : Family Seal Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Interface Plating : Silver (Ag) Mating Tab Thickness : 2.5 MM  [.098 INCH ] Mating Tab Width : 15 MM  [.591 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 25 - 70 Industry Standards Compatible With Agency/Standards Products : LV215 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Packaging Features Packaging Method : Box & Tray Packaging Quantity : 168 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Weld Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Family Seal Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Interface Plating : Silver (Ag) Mating Tab Thickness : 2.5 MM  [.098 INCH ] Mating Tab Width : 15 MM  [.591 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 25 - 70 Industry Standards Compatible With Agency/Standards Products : LV215 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Packaging Features Packaging Method : Box & Tray Packaging Quantity : 168 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Weld Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2400242-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2400242-1
Automotive Terminals 2400242-1
Body Features Terminal Seal Type : Family Seal Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Interface Plating : Silver (Ag) Mating Tab Thickness : 2.5 MM  [.098 INCH ] Mating Tab Width : 15 MM  [.591 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 25 - 70 Industry Standards Compatible With Agency/Standards Products : LV215 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Packaging Features Packaging Method : Box & Tray Packaging Quantity : 168 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Weld Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]

Body Features


  • Terminal Seal Type : Family Seal

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.5mm
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : 2.5 MM  [.098 INCH ]
  • Mating Tab Width : 15 MM  [.591 INCH ]
  • Terminal Type : Receptacle
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Wire Size (MMSQ) : 25 - 70

Industry Standards


  • Compatible With Agency/Standards Products : LV215

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 100+ A (Very High Power)

Packaging Features


  • Packaging Method : Box & Tray
  • Packaging Quantity : 168

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Weld

Usage Conditions


  • Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
  • Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2400242-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RF Contacts - 1055331-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Automotive Terminals - 1062-12-0222 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0016-0005 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details