TE Connectivity
Automotive Terminals
2376527-2
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .25 MM [.01 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Nickel
Dimensions Tab Length : 5.9 MM [.23 INCH ] Wire Size (MMSQ) : .05 - 2.2 Wire Size (AWG) : 30 - 14 Wire Size Search (AWG) : 20, 18, 30, 26, 16, 22, 14, 24 Wire Size Search (MMSQ) : .2, .5, .13, 2, .9, .3, .05, 1.25, .08
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .25 MM [.01 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Nickel
Dimensions Tab Length : 5.9 MM [.23 INCH ] Wire Size (MMSQ) : .05 - 2.2 Wire Size (AWG) : 30 - 14 Wire Size Search (AWG) : 20, 18, 30, 26, 16, 22, 14, 24 Wire Size Search (MMSQ) : .2, .5, .13, 2, .9, .3, .05, 1.25, .08
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .25 MM [.01 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Nickel
Dimensions Tab Length : 5.9 MM [.23 INCH ] Wire Size (MMSQ) : .05 - 2.2 Wire Size (AWG) : 30 - 14 Wire Size Search (AWG) : 20, 18, 30, 26, 16, 22, 14, 24 Wire Size Search (MMSQ) : .2, .5, .13, 2, .9, .3, .05, 1.25, .08
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .8mm
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Tab Thickness : .25 MM [.01 INCH ]
- Mating Tab Width : .8 MM [.031 INCH ]
- Terminal Type : Tab
- Wire Contact Termination Area Plating Material : Nickel
Dimensions
- Tab Length : 5.9 MM [.23 INCH ]
- Wire Size (MMSQ) : .05 - 2.2
- Wire Size (AWG) : 30 - 14
- Wire Size Search (AWG) : 20, 18, 30, 26, 16, 22, 14, 24
- Wire Size Search (MMSQ) : .2, .5, .13, 2, .9, .3, .05, 1.25, .08
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 10000
Product Type Features
- Primary Locking Feature : On the Terminal
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2376527-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Gold; Gold (Au)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details