TE Connectivity
Automotive Terminals
2365471-4
Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .54mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .33 MM [.012 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Tin
Dimensions Tab Length : 9.24 MM [.363 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .54mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .33 MM [.012 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Tin
Dimensions Tab Length : 9.24 MM [.363 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .54mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .33 MM [.012 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Tin
Dimensions Tab Length : 9.24 MM [.363 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Configuration Features
- Compatible With Wire & Cable Type : Coax Cable
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .54mm
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Pin Diameter : .33 MM [.012 INCH ]
- Terminal Type : Socket
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Tab Length : 9.24 MM [.363 INCH ]
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 15000
Product Type Features
- Primary Locking Feature : Integrated in Housing
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2365471-4 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
OD / Width
0.0630 inch (1.6 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Material
Cu
Shape / Form
Socket or Receptacle; Socket
View Details