TE Connectivity
Automotive Terminals
2362987-1
Description
Contact Features Contact Fabrication : Solid Contact Size : Size 8 Crimp Type : Indent Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 3.61 MM [.142 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 60 Wire Contact Termination Area Plating Material : Gold
Dimensions Tab Length : 24.84 MM [.98 INCH ] Wire Size (MMSQ) : 5 - 8 Wire Size (AWG) : 8 - 10 Wire Size Search (AWG) : 8, 10 Wire Size Search (MMSQ) : 8, 6, 5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Bag Packaging Quantity : 750
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Solid Contact Size : Size 8 Crimp Type : Indent Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 3.61 MM [.142 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 60 Wire Contact Termination Area Plating Material : Gold
Dimensions Tab Length : 24.84 MM [.98 INCH ] Wire Size (MMSQ) : 5 - 8 Wire Size (AWG) : 8 - 10 Wire Size Search (AWG) : 8, 10 Wire Size Search (MMSQ) : 8, 6, 5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Bag Packaging Quantity : 750
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Solid Contact Size : Size 8 Crimp Type : Indent Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 3.61 MM [.142 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 60 Wire Contact Termination Area Plating Material : Gold
Dimensions Tab Length : 24.84 MM [.98 INCH ] Wire Size (MMSQ) : 5 - 8 Wire Size (AWG) : 8 - 10 Wire Size Search (AWG) : 8, 10 Wire Size Search (MMSQ) : 8, 6, 5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Bag Packaging Quantity : 750
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Contact Features
- Contact Fabrication : Solid
- Contact Size : Size 8
- Crimp Type : Indent Crimp
- Interface Plating : Gold (Au)
- Mating Pin Diameter : 3.61 MM [.142 INCH ]
- Terminal Type : Socket
- Typical Current Rating (AMP) : 60
- Wire Contact Termination Area Plating Material : Gold
Dimensions
- Tab Length : 24.84 MM [.98 INCH ]
- Wire Size (MMSQ) : 5 - 8
- Wire Size (AWG) : 8 - 10
- Wire Size Search (AWG) : 8, 10
- Wire Size Search (MMSQ) : 8, 6, 5
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Customer Preferred Contact : Yes
- Terminal Transmits : 41 - 100 A (High Power)
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 750
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 150 DEGC [302 DEGF ]
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2362987-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
4 suppliers