TE Connectivity Automotive Terminals 2400467-1

Description
Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : 70 Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Sealable : No Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature (Max) : 120 DEGC  [120 DEGF ] Operating Temperature Range : -25 - 40 DEGC  [-13 - 104 DEGF ]
Request a Quote
Description
Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : 70 Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Sealable : No Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature (Max) : 120 DEGC  [120 DEGF ] Operating Temperature Range : -25 - 40 DEGC  [-13 - 104 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2400467-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2400467-1
Automotive Terminals 2400467-1
Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : 70 Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Sealable : No Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature (Max) : 120 DEGC  [120 DEGF ] Operating Temperature Range : -25 - 40 DEGC  [-13 - 104 DEGF ]

Contact Features


  • Crimp Type : W-Crimp
  • Interface Plating : Silver (Ag)
  • Terminal Type : Receptacle

Dimensions


  • Wire Size (MMSQ) : 70

Other


  • Terminal Transmits : 100+ A (Very High Power)

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [120 DEGF ]
  • Operating Temperature Range : -25 - 40 DEGC  [-13 - 104 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2400467-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-0677 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-2208762-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-20-0177 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details